GMW17521

Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced

inactive
Buy Now
Organization: GMW
Publication Date: 1 April 2016
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of injection moldable 40% glass fiber reinforced poly(phenylene sulfide).

Symbols. The material abbreviation according to ISO 11469 is >PPS-GF40<.

Applicability. Fuel Pump Cover, Hot Air Duct, Halogen Lamp Socket, Ashtray, Electrical Connectors.

Remarks. This specification is divided into two (2) Types based on melt flow:

  • Type 1: Medium Flow.
  • Type 2: Easier Flow.

 

Document History

June 1, 2021
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced, Flame Retardant
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2020
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard specifies requirements of injection moldable 40% glass fiber reinforced poly(phenylene sulfide) for various applications. Symbols. The material abbreviation...
GMW17521
April 1, 2016
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard covers the properties of injection moldable 40% glass fiber reinforced poly(phenylene sulfide). Symbols. The material abbreviation according to ISO 11469 is...

References

Advertisement