GMNA - 9984183

Compound, Corrosion Preventive, Under Vehicle, Water Based, Black

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2019
Status: active
Page Count: 6
scope:

Material Description. This specification covers the requirements for a sprayable corrosion preventive compound for use on automotive chassis and sheet metal components. The compound is suitable for room temperature (22 °C) spray application over room temperature steel. It is capable of forming a firm adherent film over a variety of substrates at the specified thickness. The compound is an emulsion system that contains no hydrocarbon solvents, asphalt, or fibrous fillers such as asbestos. The product must be stored above freezing temperatures (> 0 °C). It shall be nontoxic and non-injurious to plant personnel.

Symbols. Not applicable.

Applicability. Typical applications are under vehicle metal housings and brackets.

Remarks. None.

Document History

9984183
May 1, 2019
Compound, Corrosion Preventive, Under Vehicle, Water Based, Black
Material Description. This specification covers the requirements for a sprayable corrosion preventive compound for use on automotive chassis and sheet metal components. The compound is suitable for...
November 1, 2014
Compound, Corrosion Preventive, Under Vehicle Water Based, Black
Material Description. This specification covers the requirements for a sprayable corrosion preventive compound for use on automotive chassis and sheet metal components. The compound is suitable for...
March 1, 1992
Compound, Corrosion Preventive, Undervehicle, Water Based, Black
1 SCOPE. This specification covers the requirements for a sprayable corrosion preventive compound for use on automotive chassis and sheet metal components. The compound is suitable for room...

References

Advertisement