GMW16884
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
active, Most Current
Buy Now
| Organization: | GMW |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. This standard covers the properties of a 35% by mass glass fiber reinforced, heat stabilized, impact modified, oil resistant Polyamide 6 (Nylon 6) which is used in injected form for molded components.
Symbols. The material abbreviation according to ISO 11469 is >PA6-I-GF35<.
Applicability. Typical applications include the following: Oil Pans.
Document History
May 1, 2022
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2022
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16884
May 1, 2019
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
Material Description. This standard covers the properties of a 35% by mass glass fiber reinforced, heat stabilized, impact modified, oil resistant Polyamide 6 (Nylon 6) which is used in injected form...
January 1, 2013
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
Material Description. This standard covers the properties of a 35% by mass glass fiber reinforced, heat stabilized, impact modified, oil resistant polyamide 6 (nylon 6) which is used in injected form...