GMW16884
Polyamide 6 - 35% Glass Fiber Reinforced, Heat Stabilized, Impact Modified, Oil Resistant
| Organization: | GMW |
| Publication Date: | 1 April 2022 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard covers the properties of a 35% by mass glass fiber reinforced, heat stabilized, impact modified, oil resistant Polyamide 6 (Nylon 6) which is used in injected form for molded components.
Symbols.
The material abbreviation according to ISO 11469 is >PA6-I-GF35<.
Applicability.
Typical applications include the following: Oil Pans.
Remarks.
None.
Document History