CEI EN 50342-1
Lead-acid starter batteries Part 1: General requirements and methods of test
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Graphical symbols for use on specific equipment): | 01.080.20 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
Document History
July 1, 2023
Lead-acid starter batteries Part 1: General requirements and methods of test
A description is not available for this item.
CEI EN 50342-1
May 1, 2019
Lead-acid starter batteries Part 1: General requirements and methods of test
A description is not available for this item.
November 1, 2016
Lead-acid starter batteries Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
May 1, 2013
Lead-acid starter batteries Part 1: General requirements and methods of test
FOREWORD
This document (EN 50342-1:2006/A1:2011) has been prepared by the CLC/TC 21X, "Secondary cells and batteries" in cooperation with ZVEI/EUROBAT and is based on different discussions within...
October 1, 2006
Lead-acid starter batteries - Part 1: General requirements and methods of test
La presente Parte 1 della Norma EN 50342 tratta le batterie al piombo con tensione nominale di 12 V utilizzate principalmente per l'avviamento di motori a combustione interna compresi quelli a bordo...
June 1, 2006
Batterie di accumulatori al piombo per avviamento - Parte 1: Prescrizioni generali e metodi di prova
La presente Parte 1 della Norma EN 50342 tratta le batterie al piombo con tensione nominale di 12 V utilizzate principalmente per l'avviamento di motori a combustione interna compresi quelli a bordo...