CEI - EN 50342-1/A2

Lead-acid starter batteries Part 1: General requirements and methods of test

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 6
ICS Code (Acid secondary cells and batteries): 29.220.20

Document History

EN 50342-1/A2
July 1, 2023
Lead-acid starter batteries Part 1: General requirements and methods of test
A description is not available for this item.
May 1, 2019
Lead-acid starter batteries Part 1: General requirements and methods of test
A description is not available for this item.
November 1, 2016
Lead-acid starter batteries Part 1: General requirements and methods of test
This European Standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for...
May 1, 2013
Lead-acid starter batteries Part 1: General requirements and methods of test
FOREWORD This document (EN 50342-1:2006/A1:2011) has been prepared by the CLC/TC 21X, "Secondary cells and batteries" in cooperation with ZVEI/EUROBAT and is based on different discussions within...
October 1, 2006
Lead-acid starter batteries - Part 1: General requirements and methods of test
La presente Parte 1 della Norma EN 50342 tratta le batterie al piombo con tensione nominale di 12 V utilizzate principalmente per l'avviamento di motori a combustione interna compresi quelli a bordo...
June 1, 2006
Batterie di accumulatori al piombo per avviamento - Parte 1: Prescrizioni generali e metodi di prova
La presente Parte 1 della Norma EN 50342 tratta le batterie al piombo con tensione nominale di 12 V utilizzate principalmente per l'avviamento di motori a combustione interna compresi quelli a bordo...
Advertisement