ASTM International - ASTM A121-19

Standard Specification for Metallic-Coated Carbon Steel Barbed Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2019
Status: inactive
Page Count: 5
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires.

1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy coatings, with a number of coating weights, in a number of different constructions (designs), and in two grades. Not all designs are available in all coating types.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The text of this specification references notes and footnotes that provide explanatory information. These notes and footnotes (excluding those in tables) shall not be considered as requirements of the specification.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers metallic-coated carbon steel barbed wire, consisting of a strand of two wires. The barbed wire is available with aluminum, zinc, and zinc-aluminum-mismatched alloy... View More

Document History

April 1, 2022
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
ASTM A121-19
May 1, 2019
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
September 1, 2017
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
April 1, 2013
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
September 1, 2007
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
May 1, 2004
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
April 10, 1999
Standard Specification for Zinc-Coated (Galvanized) Steel Barbed Wire
1.1 This specification covers zinc-coated steel barbed wire, consisting of a strand of two wires, 80 rods in length, in a number of sizes and constructions. It is furnished in two grades and with two...
Advertisement