ASTM International - ASTM A121-99

Standard Specification for Zinc-Coated (Galvanized) Steel Barbed Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers zinc-coated steel barbed wire, consisting of a strand of two wires, 80 rods in length, in a number of sizes and constructions. It is furnished in two grades and with two classes (weights) of zinc coating (Section 6).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2022
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
May 1, 2019
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
September 1, 2017
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
April 1, 2013
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
September 1, 2007
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
May 1, 2004
Standard Specification for Metallic-Coated Carbon Steel Barbed Wire
1.1 This specification covers metallic-coated steel barbed wire, consisting of a strand of two wires. 1.2 The barbed wire is available with aluminum, zinc, and zinc-5 % aluminum-mischmetal alloy...
ASTM A121-99
April 10, 1999
Standard Specification for Zinc-Coated (Galvanized) Steel Barbed Wire
1.1 This specification covers zinc-coated steel barbed wire, consisting of a strand of two wires, 80 rods in length, in a number of sizes and constructions. It is furnished in two grades and with two...
Advertisement