ASTM International - ASTM B552-19

Standard Specification for Seamless and Welded Copper-Nickel Tubes for Water Desalting Plants

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2019
Status: active
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.250 to 2.125 in. (6.35 to 54.0 mm) in diameter for use in heat exchangers in water desalting plants. The following alloys are involved:

Copper or
Copper Alloy UNS No.
Type of Metal
C70600 90-10 copper-nickel
C70620 90-10 copper-nickel
(Modified for Welding)
C71500 70-30 copper-nickel
C71520 70-30 copper-nickel
(Modified for Welding)
C71640 copper-nickel-iron-manganese
C72200 copper-nickel

1.2 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazard caveat pertains only to the test methods of Section 16 described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to its use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This guide establishes requirements for seamless and welded copper-nickel tubes for use in heat exchangers in water desalting plants. Seamless tubes shall be manufactured by hot extrusion or... View More

Document History

ASTM B552-19
April 1, 2019
Standard Specification for Seamless and Welded Copper-Nickel Tubes for Water Desalting Plants
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.250 to 2.125 in. (6.35 to 54.0 mm) in diameter for use in heat exchangers in water desalting plants....
October 1, 2012
Standard Specification for Seamless and Welded Copper-Nickel Tubes for Water Desalting Plants
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.250 to 2.125 in. (6.35 to 54.0 mm) in diameter for use in heat exchangers in water desalting plants....
April 1, 2008
Standard Specification for Seamless and Welded Copper-Nickel Tubes for Water Desalting Plants
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.250 to 2.125 in. (6.35 to 54.0 mm) in diameter for use in heat exchangers in water desalting plants....
May 1, 2004
Standard Specification for Seamless and Welded Copper--Nickel Tubes For Water Desalting Plants
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.625 to 1.25 in. (15.9 to 31.8 mm) in diameter for use in heat exchangers in water desalting plants....
November 15, 1999
Standard Specification for Seamless and Welded Copper--Nickel Tubes For Water Desalting Plants
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.625 to 1.25 in. (15.9 to 31.8 mm) in diameter for use in heat exchangers in water desalting plants....
Advertisement