ASTM International - ASTM B552-08
Standard Specification for Seamless and Welded Copper-Nickel Tubes for Water Desalting Plants
| Organization: | ASTM International |
| Publication Date: | 1 April 2008 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for seamless and welded copper-nickel tubes from 0.250 to 2.125 in. (6.35 to 54.0 mm) in diameter for use in heat exchangers in water desalting plants. The following alloys are involved:
| Copper or Copper Alloy UNS No. | Type of Metal |
| C70600 | 90-10 copper-nickel |
| C70620 | 90-10 copper-nickel (Modified for Welding) |
| C71500 | 70-30 copper-nickel |
| C71520 | 70-30 copper-nickel (Modified for Welding) |
| C71640 | copper-nickel-iron-m |
| C72200 | copper-nickel |
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following safety hazard caveat pertains only to the test methods of Section 16 described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.
abstract:
This guide establishes requirements for seamless and welded copper-nickel tubes for use in heat exchangers in water desalting plants. Seamless tubes shall be manufactured by hot extrusion or... View More
Document History