DIN 22109-4

Conveyor belts with textile plies for coalmining; rubber belts with two plies for above ground; dimensions, requirements

inactive
Organization: DIN
Publication Date: 1 February 1988
Status: inactive
ICS Code (Components for conveyors): 53.040.20

Document History

March 1, 2015
Textil-Foerdergurte fuer den Steinkohlenbergbau - Teil 4: Gummi-Foerdergurte mit zwei Einlagen fuer ueber Tage - Masse, Anforderungen
Diese Norm gilt für Textil-Fördergurte mit zwei Einlagen aus Textilgewebe, die im Steinkohlenbergbau über Tage verwendet werden, wobei an Fördergurte, die in explosionsgefährdeten Bereichen und in...
August 1, 2013
Conveyor belts with textile plies for coalmining - Part 4: Rubber-belts with two plies for above ground applications - Dimensions, requirements
A description is not available for this item.
July 1, 2000
Conveyor belts with textile plies for coalmining - Part 4: Rubber-belts with two plies for above ground applications; dimensions, requirements
A description is not available for this item.
September 1, 1998
Conveyor belts with textile plies for coalmining - Part 4: Rubber belts with two plies for above ground applications; dimensions, requirements
A description is not available for this item.
DIN 22109-4
February 1, 1988
Conveyor belts with textile plies for coalmining; rubber belts with two plies for above ground; dimensions, requirements
A description is not available for this item.
Advertisement