DIN 22109-4

Conveyor belts with textile plies for coalmining - Part 4: Rubber-belts with two plies for above ground applications - Dimensions, requirements

inactive
Organization: DIN
Publication Date: 1 August 2013
Status: inactive
Page Count: 8
ICS Code (Components for conveyors): 53.040.20

Document History

March 1, 2015
Textil-Foerdergurte fuer den Steinkohlenbergbau - Teil 4: Gummi-Foerdergurte mit zwei Einlagen fuer ueber Tage - Masse, Anforderungen
Diese Norm gilt für Textil-Fördergurte mit zwei Einlagen aus Textilgewebe, die im Steinkohlenbergbau über Tage verwendet werden, wobei an Fördergurte, die in explosionsgefährdeten Bereichen und in...
DIN 22109-4
August 1, 2013
Conveyor belts with textile plies for coalmining - Part 4: Rubber-belts with two plies for above ground applications - Dimensions, requirements
A description is not available for this item.
July 1, 2000
Conveyor belts with textile plies for coalmining - Part 4: Rubber-belts with two plies for above ground applications; dimensions, requirements
A description is not available for this item.
September 1, 1998
Conveyor belts with textile plies for coalmining - Part 4: Rubber belts with two plies for above ground applications; dimensions, requirements
A description is not available for this item.
February 1, 1988
Conveyor belts with textile plies for coalmining; rubber belts with two plies for above ground; dimensions, requirements
A description is not available for this item.

References

Advertisement