DIN EN 301373
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.1.1 (2000-01) as German standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
December 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.2.1 (2000-01) as German standard)
A description is not available for this item.
DIN EN 301373
February 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.1.1 (2000-01) as German standard)
A description is not available for this item.