DIN EN 301373

Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.2.1 (2000-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2001
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301373
December 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.2.1 (2000-01) as German standard)
A description is not available for this item.
February 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Frequency Division Multiple Access (FDMA) - Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 301373 V 1.1.1 (2000-01) as German standard)
A description is not available for this item.
Advertisement