DSF/PREN ISO 11979-5
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility (ISO/DIS 11979-5:2019)
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements include evaluation of physicochemical properties that are relevant to biocompatibility. It also gives guidance on conducting an ocular implantation test.
Document History
October 12, 2020
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility (ISO 11979-5:2020)
This document specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements...
June 23, 2006
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility
This part of EN ISO 11979 specifies particular requirements for the biocompatibility evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts...
DSF/PREN ISO 11979-5
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility (ISO/DIS 11979-5:2019)
This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These...