DS/EN ISO 11979-5

Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility

inactive
Organization: DS
Publication Date: 23 June 2006
Status: inactive
Page Count: 35
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of EN ISO 11979 specifies particular requirements for the biocompatibility evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts of ISO 10993. These requirements include evaluation of physicochemical properties that are relevant to biocompatibility. It also gives guidance on conducting an ocular implantation test.

Document History

October 12, 2020
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility (ISO 11979-5:2020)
This document specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These requirements...
DS/EN ISO 11979-5
June 23, 2006
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility
This part of EN ISO 11979 specifies particular requirements for the biocompatibility evaluation of intraocular lenses (IOLs) which are in addition to the requirements outlined in the relevant parts...
Ophthalmic implants – Intraocular lenses – Part 5: Biocompatibility (ISO/DIS 11979-5:2019)
This part of ISO 11979 specifies particular requirements for the biocompatibility evaluation of materials for intraocular lenses (IOLs) including the processing conditions to produce them. These...
Advertisement