DS/EN IEC 61784-1

Industrial communication networks – Profiles – Part 1: Fieldbus profiles

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 June 2019
Status: active
Page Count: 354
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process control. Each profile selects specifications for the communications protocol stack at a device. It contains a minimal set of required services at the application layer and specification of options in intermediate layers defined through references. If no application layer is included, then a minimal set of required services at the Data-link layer is specified. The appropriate references to the protocol specific types are given in each communication profile family or associated profiles. NOTE - All profiles are based on standards or draft standards or International Standards published by the IEC or from standards or International Standards established by other standards bodies or open standards processes.

Document History

DS/EN IEC 61784-1
June 3, 2019
Industrial communication networks – Profiles – Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
Industrial networks – Profiles – Part 1-X: Fieldbus profiles
IEC 61784-1 (all parts) defines several Communication Profile Families (CPF). Each CPF specifies a set of protocol specific communication profiles (CPs) based primarily on the IEC 61158 series, to be...
Industrial communication networks – Profiles – Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
Industrial networks – Profiles – Part 1-X: Fieldbus profiles
IEC 61784-1 (all parts) defines several Communication Profile Families (CPF). Each CPF specifies a set of protocol specific communication profiles (CPs) based primarily on the IEC 61158 series, to be...

References

Advertisement