DSF/FPREN IEC 61784-1-X

Industrial networks – Profiles – Part 1-X: Fieldbus profiles

pending
Organization: DS
Status: pending
Page Count: 447
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

IEC 61784-1 (all parts) defines several Communication Profile Families (CPF). Each CPF specifies a set of protocol specific communication profiles (CPs) based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process control. This document defines a common terminology for all CPFs and conventions to be used in the specification of the CPs. It also provides a conformance statement and an overview of the structure and contents of the CPFs in IEC 61784-1 (all parts).

Document History

June 3, 2019
Industrial communication networks – Profiles – Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
DSF/FPREN IEC 61784-1-X
Industrial networks – Profiles – Part 1-X: Fieldbus profiles
IEC 61784-1 (all parts) defines several Communication Profile Families (CPF). Each CPF specifies a set of protocol specific communication profiles (CPs) based primarily on the IEC 61158 series, to be...
Industrial communication networks – Profiles – Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
Industrial networks – Profiles – Part 1-X: Fieldbus profiles
IEC 61784-1 (all parts) defines several Communication Profile Families (CPF). Each CPF specifies a set of protocol specific communication profiles (CPs) based primarily on the IEC 61158 series, to be...
Advertisement