DSF/FPREN 3155-045
Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard
| Organization: | DS |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contact is defined in EN 3155-044. Double crimping contact has a barrel which is design to crimp conductor and jacket of cable in two locations, one on the conductor and the other on the jacket. This way protect the conductor from mechanical strengths.
Document History