DSF/PREN 3155-045

Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN 3155 002. It is used together with EN 3155 001. The associated male contact is specified in EN 3155 044. Double crimping contact has a barrel which is designed to crimp conductor and jacket of cable in two locations, one on the conductor and the other on the jacket. This way it protects the conductor from mechanical strengths.

Document History

December 16, 2019
Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN...
May 30, 2006
Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN...
Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN...
DSF/PREN 3155-045
Aerospace series – Electrical contacts used in elements of connection – Part 045: Contacts, electrical, female, type A, double crimping, class T – Product standard
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts 045, type A, double crimping, class T, used in elements of connection according to EN...
Advertisement