CEN - EN ISO 3015
Petroleum and related products from natural or synthetic sources - Determination of cloud point
| Organization: | CEN |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a method for the determination of the cloud point of petroleum products which are transparent in layers 40 mm in thickness and have a cloud point below 49 °C, amongst which are diesel fuels with up to 30 % (V/V) of fatty acid methyl ester (FAME)[2], paraffinic diesel fuels with up to 7 % (V/V) FAME[3], 100 % FAME[5] and lubricants.
NOTE For the purposes of this document, the term "% (V/V)" is used to represent the volume fraction (φ) of a material.
Document History