AASHTO M 204M/M 204

Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2019
Status: active
Page Count: 7
scope:

This specification covers two types of stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows:

Type BA wire is used for applications in which cold-end deformation is used for anchoring purposes (Button Anchorage), and

Type WA wire is used for applications in which the ends are anchored by wedges, and no cold-end deformation of the wire is involved (Wedge Anchorage).

 A supplementary requirement is provided for use where low-relaxation wire and relaxation testing for that product is required by the purchaser. The supplementary requirement applies only when specified in the purchase order.

This specification is applicable for orders in either SI units (M 204M) or in inch-pound units (M 204). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 204.

Document History

January 1, 2023
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of stress-relieved, round, high-carbon steel wire used in prestressed linear concrete construction, as follows: Type BA wire is used for applications in which...
AASHTO M 204M/M 204
January 1, 2019
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for applications in...
January 1, 2014
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2014
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows:  Type BA wire is used for...
January 1, 2006
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2006
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2005
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 2001
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 2000
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.

References

Advertisement