AASHTO M 204M/M 204

Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2006
Status: inactive
Page Count: 7
scope:

This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows:

Type BA wire is used for applications in which cold-end deformation is used for anchoring purposes (Button Anchorage), and

Type WA wire is used for applications in which the ends are anchored by wedges, and no cold-end deformation of the wire is involved (Wedge Anchorage).

Supplement 1 describes low-relaxation wire and relaxation testing for that product.

This specification is applicable for orders in either SI units (M 204M) or in inch-pound units (M 204). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 204.

Document History

January 1, 2023
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of stress-relieved, round, high-carbon steel wire used in prestressed linear concrete construction, as follows: Type BA wire is used for applications in which...
January 1, 2019
Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for applications in...
January 1, 2014
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2014
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows:  Type BA wire is used for...
AASHTO M 204M/M 204
January 1, 2006
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2006
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
This specification covers two types of uncoated stress-relieved, round, high-carbon steel wire commonly used in prestressed linear concrete construction, as follows: Type BA wire is used for...
January 1, 2005
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 2001
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 2000
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
A description is not available for this item.

References

Advertisement