CEN - EN ISO 6721-2

Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies two methods (A and B) for determining the linear dynamic mechanical properties of plastics, i.e. the storage and loss components of the torsional modulus, as a function of temperature, for small deformations within the frequency range from 0,1 Hz to 10 Hz.

NOTE The temperature dependence of these properties, measured over a sufficiently broad range of temperatures (for example from −50 °C to +150 °C for most commercially available plastics), gives information on the transition regions (for example the glass transition and the melting transition) of the polymer. It also provides information concerning the onset of plastic flow.

The two methods described are not applicable to non-symmetrical laminates (see ISO 6721‑3). The methods are not suitable for testing rubbers, for which the user is referred to ISO 4664‑2.

Document History

EN ISO 6721-2
May 1, 2019
Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method
This document specifies two methods (A and B) for determining the linear dynamic mechanical properties of plastics, i.e. the storage and loss components of the torsional modulus, as a function of...
June 1, 2008
Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method
A description is not available for this item.
January 1, 1996
Plastics - Determination of Dynamic Mechanical Properties - Part 2: Torsion-Pendulum Method
A description is not available for this item.

References

Advertisement