ISO 6721-3

Plastics — Determination of dynamic mechanical properties — Part 3: Flexural vibration — Resonance-curve method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2021
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a bending-vibration method based upon resonance curves for determining the flexural complex modulus Ef * of homogeneous plastics and the damping properties of laminated plastics intended for acoustic insulation, for example systems consisting of a metal sheet coated with a damping plastic layer, or sandwich systems consisting of two sheet-metal layers with an intermediate plastic layer. For many purposes, it is useful to determine these properties as a function of temperature and frequency.

Document History

ISO 6721-3
February 1, 2021
Plastics — Determination of dynamic mechanical properties — Part 3: Flexural vibration — Resonance-curve method
This document specifies a bending-vibration method based upon resonance curves for determining the flexural complex modulus Ef * of homogeneous plastics and the damping properties of laminated...
November 1, 1994
Plastics - Determination of Dynamic Mechanical Properties - Part 3: Flexural Vibration - Resonance-Curve Method
This part of ISO 6721 specifies a bending-Vibration method based upon resonance curves for determining the flexural complex modulus Ef of homogeneous plastics and the damping properties of laminated...
November 1, 1994
Plastics - Determination of Dynamic Mechanical Properties - Part 3: Flexural Vibration - Resonance-Curve Method
This part of ISO 6721 specifies a bending-vibration method based upon resonance curves for determining the flexural complex modulus E; of homogeneous plastics and the damping properties of laminated...

References

Advertisement