JSA - JIS C 3216-6

Winding wires-Test methods-Part 6: Thermal properties

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2019
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This Standard specifies the methods of determining the thermal properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium wires that are used for manufacture of winding wires.

NOTE 1 General notes on test methods, specified in the scope in the corresponding International Standard, have been moved to Clause 2A.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60851-6:2012 Winding wires-Test methods-Part 6: Thermal properties (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 3216-6
February 20, 2019
Winding wires-Test methods-Part 6: Thermal properties
This Standard specifies the methods of determining the thermal properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated...
March 22, 2011
Winding wires - Test methods - Part 6: Thermal properties
This Standard specifies the methods of test for thermal properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium...

References

Advertisement