JSA - JIS C 3216-1

Winding wires-Test methods-Part 1: General

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This Standard specifies the general notes on methods of test for enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium wires, that are used for winding wires. This Standard gives the definitions of terms for the purpose of all the standards in JIS C 3216 series.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60851-1: 1996 Winding wires-Test methods-Part 1: General, and Amendment 1: 2003 and Amendment 2: 2009 (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 3216-1
March 22, 2011
Winding wires-Test methods-Part 1: General
This Standard specifies the general notes on methods of test for enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium wires,...

References

Advertisement