JSA - JIS C 3216-3

Winding wires - Test methods - Part 3: Mechanical properties

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: active
Page Count: 45
ICS Code (Wires): 29.060.10
scope:

This Standard specifies the methods of test for mechanical properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated aluminium wires, that are used for winding wires.

The general notes on methods of test are given in JIS C 3216-1.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60851-3: 2009 Winding wires-Test methods-Part 3: Mechanical properties (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 3216-3
March 22, 2011
Winding wires - Test methods - Part 3: Mechanical properties
This Standard specifies the methods of test for mechanical properties of enamelled copper wires, enamelled aluminium wires, fibre or paper insulated copper wires and fibre or paper insulated...

References

Advertisement