CEN - EN 3645-010
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 010: Receptacle, hermetic, round flange, jam nut mounting - Product standard
| Organization: | CEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of hermetic receptacles with jam nut mounting in the family of circular, electrical connectors, with triple start threaded coupling.
It applies to models in Table 3.
For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and EN 3645-012 respectively.
The contacts are unremovable and soldered termination.
These connectors are derived from and interchangeable with model Y in specification MIL-DTL-38999/23.
Document History