DIN ISO 7148-1

Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of the bearing metals; identical with ISO/DIS 7148-1:1994

inactive
Organization: DIN
Publication Date: 1 February 1996
Status: inactive
ICS Code (Plain bearings): 21.100.10

Document History

July 1, 2014
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
Dieser Teil von ISO 7148 legt tribologische Prüfungen von metallischen Gleitlagerwerkstoffen unter Mischreibungsbedingungen fest. Die in diesem Teil von ISO 7148 beschriebenen Prüfverfahren erlauben...
September 1, 2013
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
A description is not available for this item.
March 1, 2001
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:1999)
A description is not available for this item.
DIN ISO 7148-1
February 1, 1996
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of the bearing metals; identical with ISO/DIS 7148-1:1994
A description is not available for this item.
October 1, 1987
Plain bearings; testing of the tribological behaviour of bearing materials; testing of the friction and wear behaviour of bearing material/mating material/oil combinations under conditions of boundary lubrication; identical with ISO 7148/1, edition 1985
A description is not available for this item.
Advertisement