DIN ISO 7148-1
Plain bearings; testing of the tribological behaviour of bearing materials; testing of the friction and wear behaviour of bearing material/mating material/oil combinations under conditions of boundary lubrication; identical with ISO 7148/1, edition 1985
inactive
| Organization: | DIN |
| Publication Date: | 1 October 1987 |
| Status: | inactive |
| ICS Code (Plain bearings): | 21.100.10 |
Document History
July 1, 2014
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
Dieser Teil von ISO 7148 legt tribologische Prüfungen von metallischen Gleitlagerwerkstoffen unter Mischreibungsbedingungen fest.
Die in diesem Teil von ISO 7148 beschriebenen Prüfverfahren erlauben...
September 1, 2013
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
A description is not available for this item.
March 1, 2001
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:1999)
A description is not available for this item.
February 1, 1996
Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of the bearing metals; identical with ISO/DIS 7148-1:1994
A description is not available for this item.
DIN ISO 7148-1
October 1, 1987
Plain bearings; testing of the tribological behaviour of bearing materials; testing of the friction and wear behaviour of bearing material/mating material/oil combinations under conditions of boundary lubrication; identical with ISO 7148/1, edition 1985
A description is not available for this item.