DS/EN ISO 3251

Paints, varnishes and plastics – Determination of non-volatile-matter content (ISO 3251:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2019
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

This document specifies a method for determining the non-volatile-matter content by mass of paints, varnishes, binders for paints and varnishes, polymer dispersions and condensation resins such as phenolic resins (resols, novolak solutions etc.). The method is also applicable to formulated dispersions containing fillers, pigments and other auxiliaries (e.g. thickeners, film-forming agents). NOTE 1 - The non-volatile-matter content of a product is not an absolute quantity but depends upon the temperature and period of heating used for the determination. Consequently, when using this method, only relative and not true values for non-volatile-matter content are obtained owing to solvent retention, thermal decomposition and evaporation of low molecular mass constituents. The method is therefore primarily intended for testing different batches of the same type of product. NOTE 2 - This method is suitable for synthetic rubber lattices, provided heating for a specific period of time is considered appropriate (ISO 124 specifies heating until the loss in mass of a 2 g test portion following successive periods of heating is less than 0,5 mg). NOTE 3 - In-house methods for determining non-volatile matter often include drying with infrared or microwave radiation. Standardization of such methods is not possible, since they are not generally applicable. Several polymer compositions tend to decompose during such treatment and therefore give incorrect results.

Document History

DS/EN ISO 3251
June 18, 2019
Paints, varnishes and plastics – Determination of non-volatile-matter content (ISO 3251:2019)
This document specifies a method for determining the non-volatile-matter content by mass of paints, varnishes, binders for paints and varnishes, polymer dispersions and condensation resins such as...
February 27, 2008
Paints, varnishes and plastics – Determination of non-volatile-matter content
This International Standard specifies a method for determining the non-volatile-matter content by mass of paints, varnishes, binders for paints and varnishes, polymer dispersions and condensation...
October 18, 2006
Paints, varnishes and plastics - Determination of non-volatile-matter content
A description is not available for this item.
June 20, 2003
Paints, varnishes and plastics - Determination of non-volatile-matter content
This Standard specifies a method for determining the non-volatile-matter content by mass of paints, varnishes and binders for paints and varnishes, polymer dispersions and condensation resins such as...
September 6, 1995
Paints and varnishes - Determination of non-volatile matter of paints, varnishes and binders for paints and varnishes
This Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It is also applicable to binders for paints and varnishes. It specifies...
Paints, varnishes and plastics – Determination of non-volatile-matter content (ISO/DIS 3251:2018)
This document specifies a method for determining the non-volatile-matter content by mass of paints, varnishes, binders for paints and varnishes, polymer dispersions and condensation resins such as...
Paints, varnishes and plastics – Determination of non-volatile-matter content (ISO/FDIS 3251:2019)
This document specifies a method for determining the non-volatile-matter content by mass of paints, varnishes, binders for paints and varnishes, polymer dispersions and condensation resins such as...

References

Advertisement