ISO 6480

Test conditions for horizontal internal type broaching machines — Testing of accuracy

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 26
ICS Code (Broaching machines): 25.080.30
scope:

This document specifies, with reference to ISO 230-1, the geometric tests on internal type broaching machines with horizontal Z-axis providing the main cutting motion.

It also specifies the applicable tolerances corresponding to the tests mentioned above for normalaccuracy horizontal internal type broaching machines.

This document explains concepts or configurations and common features of horizontal internal type broaching machines. It also provides related terminology and designation of axes.

It deals only with the verification of the accuracy of the machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components), nor to machine characteristics (e.g. speeds, feeds) as such checks are generally carried out before testing the accuracy.

 

 

 

Document History

ISO 6480
June 1, 2019
Test conditions for horizontal internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on internal type broaching machines with horizontal Z-axis providing the main cutting motion. It also specifies the...
January 1, 1983
Conditions of Acceptance for Horizontal Internal Broaching Machines - Testing of the Accuracy
A description is not available for this item.

References

Advertisement