ISO 6480
Conditions of Acceptance for Horizontal Internal Broaching Machines - Testing of the Accuracy
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Broaching machines): | 25.080.30 |
Document History
June 1, 2019
Test conditions for horizontal internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on internal type broaching machines with horizontal Z-axis providing the main cutting motion.
It also specifies the...
ISO 6480
January 1, 1983
Conditions of Acceptance for Horizontal Internal Broaching Machines - Testing of the Accuracy
A description is not available for this item.