DS/ISO 11591

Small craft – Field of vision from the steering position

inactive
Organization: DS
Publication Date: 21 June 2019
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk assessments for both engine driven and sailing craft due to their different ranges of speed and their related collision hazards. It is not applicable to: -- engine driven tiller-steered craft with maximum speed less than 10 knots; -- rowing boats. NOTE - Small engine driven craft can be operated in a manner and at certain speeds causing trim angles such that vision forward is temporarily obscured. This International Standard cannot assure that a craft can be operated without some temporary loss of vision from the helm position while operating at high trim angles during the transition from displacement to planing mode.

Document History

November 3, 2022
Small craft – Field of vision from the steering position – Amendment 1
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
November 2, 2020
Small craft – Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
DS/ISO 11591
June 21, 2019
Small craft – Field of vision from the steering position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Small craft -- Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft – Field of vision from the steering position – Amendment 1: Title missing
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Advertisement