DS/ISO 11591
Small craft – Field of vision from the steering position
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 November 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance with ISO 8666:2016.
Document History
November 3, 2022
Small craft – Field of vision from the steering position – Amendment 1
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
DS/ISO 11591
November 2, 2020
Small craft – Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
June 21, 2019
Small craft – Field of vision from the steering position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, small craft of up to 24 m length of hull. It considers different risk...
Small craft -- Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
Small craft – Field of vision from the steering position – Amendment 1: Title missing
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...