DSF/FPREN ISO 20028-1
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20028-1:2019)
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
October 29, 2019
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specification (ISO 20028-1:2019)
This document establishes a system of designation for thermoplastic polyester (TP) material, which can be used as the basis for specifications. It covers polyester homopolymers for moulding and...
April 3, 2017
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 20028-1:2017)
ISO 20028-1:2017 establishes a system of designation for thermoplastic polyester (TP) material, which can be used as the basis for specifications. It covers polyester homopolymers for moulding and...
DSF/FPREN ISO 20028-1
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20028-1:2019)
A description is not available for this item.
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20028-1:2016)
1.1 This part of ISO 20028 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for...
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specification (ISO/DIS 20028-1:2015)
1.1 This part of ISO 20028 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for...