DSF/PREN ISO 20028-1

Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specification (ISO/DIS 20028-1:2015)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This part of ISO 20028 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for moulding and extrusion based on poly(ethylene terephthalate) (PET), poly(butylene terephthalate) (PBT), poly(cyclohexylenedimethylene terephthalate) (PCT), poly(ethylene naphthalate) (PEN), poly(butylene naphthalates) (PBN) and other TPtypes and copolyesters of various compositions for moulding and extrusion. 1.2 The types of thermoplastic polyester are differentiated from each other by a classification system based on appropriate levels of the designatory properties a) viscosity number b) tensile modulus of elasticity and on information about the intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. 1.3 This designation system is applicable to thermoplastic polyester homopolymers and copolymers. It applies to materials ready for normal use in the form of powder, granules or pellets, unmodified or modified by colorants, fillers and other additives. This part of ISO 20028 does not apply to the saturated polyester/ester and polyether/ester thermoplastic elastomers covered by ISO 20029. 1.4 One should not assume that materials having the same designation give the same performance. This part of ISO 20028 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material. If such additional properties are required, they shall be determined in accordance with the test methods specified in ISO 20028-2, if suitable. 1.5 In order to designate a thermoplastic polyester material to meet particular specifications, the requirements are to be given in data block 5 (see 3.1).

Document History

October 29, 2019
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specification (ISO 20028-1:2019)
This document establishes a system of designation for thermoplastic polyester (TP) material, which can be used as the basis for specifications. It covers polyester homopolymers for moulding and...
April 3, 2017
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 20028-1:2017)
ISO 20028-1:2017 establishes a system of designation for thermoplastic polyester (TP) material, which can be used as the basis for specifications. It covers polyester homopolymers for moulding and...
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20028-1:2019)
A description is not available for this item.
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20028-1:2016)
1.1 This part of ISO 20028 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for...
DSF/PREN ISO 20028-1
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 1: Designation system and basis for specification (ISO/DIS 20028-1:2015)
1.1 This part of ISO 20028 establishes a system of designation for thermoplastic polyester (TP) material, which may be used as the basis for specifications. It covers polyester homopolymers for...
Advertisement