DOD - DSCC-DWG-06019
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 3 July 2019 |
| Status: | active |
| Page Count: | 9 |
scope:
Scope.
This drawing and MIL-PRF-123 describe the requirements for high frequency ceramic chip capacitors.
intended Use:
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to... View More
Document History
DSCC-DWG-06019
July 3, 2019
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
May 6, 2016
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
February 3, 2014
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
July 12, 2006
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...