DOD - DSCC-DWG-06019

CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY

inactive
Buy Now
Organization: DOD
Publication Date: 3 February 2014
Status: inactive
Page Count: 9
scope:

This drawing and MIL-PRF-123 describe the requirements for high frequency ceramic chip capacitors.

intended Use:

This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C... View More

Document History

July 3, 2019
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
May 6, 2016
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
DSCC-DWG-06019
February 3, 2014
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
July 12, 2006
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...

References

Advertisement