NPFC - MIL-PRF-19500/446

RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, QUALITY LEVELS JANTX AND JANTXV

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 26 June 2019
Status: active
Page Count: 10
scope:

Scope.

This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers. Two levels of product assurance (JANTX and JANTXV) are provided for each device type as specified in MIL-PRF-19500.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, QUALITY LEVELS JANTX AND JANTXV
Scope. This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers. Two levels of product assurance (JANTX and JANTXV) are provided for each device...
MIL-PRF-19500/446
June 26, 2019
RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, QUALITY LEVELS JANTX AND JANTXV
Scope. This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers. Two levels of product assurance (JANTX and JANTXV) are provided for each device...
November 7, 2018
Semiconductor Device, Silicon, High-Power, Single Phase, Full Wave Bridge Rectifier, Types SPA25, SPB25, SPC25, and SPD25 JAN, JANTX, and JANTXV
A description is not available for this item.
December 6, 2013
Semiconductor Device, Silicon, High-Power, Single Phase, Full Wave Bridge Rectifier, Types SPA25, SPB25, SPC25, and SPD25 JAN, JANTX, and JANTXV
A description is not available for this item.
December 15, 2008
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, JANTX AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 13, 2007
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, SPD25, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Three levels of product assurance are provided for each device type as specified in...
April 11, 2007
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
A description is not available for this item.
March 5, 2002
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
A description is not available for this item.
July 2, 1999
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Three levels of product assurance are provided for each device type as specified in...
August 19, 1994
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPE SPA25, SPB25, SPC25, SPD25
This specification covers the detail requirements for silicon, single phase full wave rectifiers, intended for use in applications at frequencies of 1 KHz or less. Three levels of product assurance...
July 14, 1972
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
A description is not available for this item.
February 15, 1972
SEMICONDUCTOR DEVICE, SILICON, HIGH POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
A description is not available for this item.
February 9, 1971
SEMICONDUCTOR DEVICE, SILICON, HIGH POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
This specification covers the detail requirements for silicon, single phase full wave bridge rectifiers, intended for use in applications having power frequencies of 1 KHz or less. See figure 1....

References

Advertisement