NPFC - MIL-S-19500/446
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 14 July 1972 |
| Status: | inactive |
| Page Count: | 1 |
Document History
May 5, 2021
RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, QUALITY LEVELS JANTX AND JANTXV
Scope.
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers. Two levels of product assurance (JANTX and JANTXV) are provided for each device...
June 26, 2019
RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, QUALITY LEVELS JANTX AND JANTXV
Scope.
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers. Two levels of product assurance (JANTX and JANTXV) are provided for each device...
November 7, 2018
Semiconductor Device, Silicon, High-Power, Single Phase, Full Wave Bridge Rectifier, Types SPA25, SPB25, SPC25, and SPD25 JAN, JANTX, and JANTXV
A description is not available for this item.
December 6, 2013
Semiconductor Device, Silicon, High-Power, Single Phase, Full Wave Bridge Rectifier, Types SPA25, SPB25, SPC25, and SPD25 JAN, JANTX, and JANTXV
A description is not available for this item.
December 15, 2008
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, AND SPD25, JANTX AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 13, 2007
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES SPA25, SPB25, SPC25, SPD25, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Three levels of product assurance are provided for each device type as specified in...
April 11, 2007
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
A description is not available for this item.
March 5, 2002
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
A description is not available for this item.
July 2, 1999
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPES SPA25, SPB25, SPC25, SPD25
This specification covers the performance requirements for silicon, single phase, full wave rectifiers. Three levels of product assurance are provided for each device type as specified in...
August 19, 1994
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JAN, JANTX, AND JANTXV TYPE SPA25, SPB25, SPC25, SPD25
This specification covers the detail requirements for silicon, single phase full wave rectifiers, intended for use in applications at frequencies of 1 KHz or less. Three levels of product assurance...
MIL-S-19500/446
July 14, 1972
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
A description is not available for this item.
February 15, 1972
SEMICONDUCTOR DEVICE, SILICON, HIGH POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
A description is not available for this item.
February 9, 1971
SEMICONDUCTOR DEVICE, SILICON, HIGH POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES SPA25, SPB25, SPC25, AND SPD25
This specification covers the detail requirements for silicon, single phase full wave bridge rectifiers, intended for use in applications having power frequencies of 1 KHz or less.
See figure 1....