ISO 14309

Rubber, vulcanized or thermoplastic - Determination of volume and/or surface resistivity

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 26
ICS Code (Rubber): 83.060
scope:

This document specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a resistivity from 101 Ω⋅m to 1017 Ω⋅m.

Document History

ISO 14309
July 1, 2019
Rubber, vulcanized or thermoplastic - Determination of volume and/or surface resistivity
This document specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a resistivity from...
September 15, 2011
Rubber, vulcanized or thermoplastic — Determination of volume and/or surface resistivity
This International Standard specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a...

References

Advertisement