ISO 14309
Rubber, vulcanized or thermoplastic — Determination of volume and/or surface resistivity
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a resistivity from 101 Ω·m to 1017 Ω·m.
Document History
July 1, 2019
Rubber, vulcanized or thermoplastic - Determination of volume and/or surface resistivity
This document specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a resistivity from...
ISO 14309
September 15, 2011
Rubber, vulcanized or thermoplastic — Determination of volume and/or surface resistivity
This International Standard specifies a method for the determination of the volume and the surface resistivity of vulcanized or thermoplastic rubbers. The method can be applied to materials with a...