AFNOR - NF EN 4611-007
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 10 October 2018 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 4611-007
October 10, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
May 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.