AFNOR - NF EN 4611-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard

inactive
Organization: AFNOR
Publication Date: 1 May 2012
Status: inactive
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

October 10, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
NF EN 4611-007
May 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 007 : nickel plated copper - Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
Advertisement