CEI EN IEC 62271-110

High-voltage switchgear and controlgear Part 110: Inductive load switching

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2019
Status: active
Page Count: 30
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

CEI EN IEC 62271-110
June 1, 2019
High-voltage switchgear and controlgear Part 110: Inductive load switching
A description is not available for this item.
June 1, 2019
High-voltage switchgear and controlgear Part 110: Inductive load switching
A description is not available for this item.
September 1, 2014
High-voltage switchgear and controlgear Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
May 1, 2013
High-voltage switchgear and controlgear Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
October 1, 2010
High-voltage switchgear and controlgear - Part 110: Inductive load switching
La presente Norma si applica agli interruttori a corrente alternata per tensioni superiori a 1 000 V alle frequenze di 50 Hz e 60 Hz previsti per la manovra di correnti induttive con o senza potere...
September 1, 2010
High-voltage switchgear and controlgear - Part 110: Inductive load switching
La presente Norma si applica agli interruttori a corrente alternata per tensioni superiori a 1 000 V alle frequenze di 50 Hz e 60 Hz previsti per la manovra di correnti induttive con o senza potere...
May 1, 2006
High-voltage switchgear and controlgear - Part 110: Inductive load switching
La presente Norma si applica agli interruttori a corrente alternata per tensioni superiori a 1000 V alle frequenze di 50 Hz e 60 Hz previsti per la manovra di correnti induttive con o senza potere di...

References

Advertisement