ASTM International - ASTM D478-02(2019)

Standard Specification for Zinc Yellow (Zinc Chromate) Pigments

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2019
Status: active
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
significance And Use:

3.1 Zinc yellow is used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals.

scope:

1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate).

1.2 Two types are included:

1.2.1 Type I-High-purity, low sulfate and chloride content.

1.2.2 Type II-Regular grade.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers zinc yellow (zinc chromate) pigments used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals. The two types of pigments include:... View More

Document History

ASTM D478-02(2019)
June 1, 2019
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
June 1, 2012
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
November 1, 2006
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
This specification covers zinc yellow (zinc chromate) pigments used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals. The two types of pigments include:...
July 10, 2002
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
November 10, 1997
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I -High-purity, low sulfate and chloride content. 1.2.2 Type II...
Advertisement