ASTM International - ASTM D478-86(1997)

Standard Specification for Zinc Yellow (Zinc Chromate) Pigments

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 3
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate).

1.2 Two types are included:

1.2.1 Type I -High-purity, low sulfate and chloride content.

1.2.2 Type II -Regular grade.

Document History

June 1, 2019
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
June 1, 2012
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
November 1, 2006
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
This specification covers zinc yellow (zinc chromate) pigments used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals. The two types of pigments include:...
July 10, 2002
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I—High-purity, low sulfate and chloride content. 1.2.2 Type...
ASTM D478-86(1997)
November 10, 1997
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate). 1.2 Two types are included: 1.2.1 Type I -High-purity, low sulfate and chloride content. 1.2.2 Type II...
Advertisement