ASTM International - ASTM D602-81(2019)
Standard Specification for Barium Sulfate Pigments
| Organization: | ASTM International |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the barium sulfate pigments commercially known as barytes and blanc fixe. The pigment shall consist of barium sulfate (BaSO4) without any admixture of other materials in... View More
Document History